EN
  • EN
  • DE

VC30R2E471K-TS

Part No VC30R2E471K-TS
Manufacturer Maruwa
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1109627-VC30R2E471K-TS
Categories Custom Parts
Manufacturer Maruwa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VC30R2E471K-TS CAD Model

Description

The Maruwa VC30R2E471K-TS is a high-voltage ceramic capacitor designed for applications requiring stable capacitance and high reliability. This capacitor offers excellent temperature and voltage characteristics, making it suitable for power supplies, lighting ballasts, and other high-voltage circuits. Its robust construction ensures long-term performance.

Applications

  • Power Supplies: Used in power supply circuits for filtering and energy storage.
  • Lighting Ballasts: Implemented in lighting ballasts for voltage regulation and power factor correction.
  • High-Voltage Circuits: Used in various high-voltage circuits for coupling and decoupling.
  • Snubber Circuits: Implemented in snubber circuits to suppress voltage transients.
  • EMI Filtering: Used in EMI filters to reduce electromagnetic interference.

Features

  • High-Voltage Rating: Designed for high-voltage applications.
  • Ceramic Capacitor: Offers stable capacitance and excellent temperature characteristics.
  • Low ESR: Provides low equivalent series resistance for efficient performance.
  • Compact Size: Facilitates easy PCB assembly and space-saving design.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Reliable Performance: Ensures stable and consistent operation in high-voltage environments.
  • Long Lifespan: Provides extended operational life, reducing maintenance costs.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Easy Assembly: Simplifies the manufacturing process.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The VC30R2E471K-TS capacitor should be selected based on the specific voltage and capacitance requirements of the application. It is essential to consider the operating temperature and voltage derating to ensure that the device operates within its safe operating area. Maruwa provides comprehensive datasheets and application notes to assist with the design process.

Specifications:

Type: Ceramic Capacitor

Capacitance: 470pF

Voltage Rating: Specified in the datasheet

Temperature Coefficient: Specified in the datasheet

Package: Radial Lead

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess