EN
  • EN
  • DE

Z84C0006VEC/Z80 CPU

Part No Z84C0006VEC/Z80 CPU
Manufacturer Zilog
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Zilog
Win Source Part Number 417587-Z84C0006VEC/Z80 CPU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z84C0006VEC/Z80 CPU CAD Model

Description

The Z84C0006VEC/Z80 CPU is a CMOS Z80 CPU manufactured by Zilog. As a CMOS variant, it offers lower power consumption compared to the original NMOS Z80, making it suitable for battery-powered and energy-efficient applications. It retains the full instruction set and functionality of the Z80 microprocessor.

Applications

  • Embedded Systems: Widely used in various embedded systems requiring low power consumption.
  • Handheld Devices: Suitable for handheld devices such as portable data terminals and industrial scanners.
  • Battery-Powered Applications: Ideal for applications where battery life is a critical factor.
  • Industrial Control Systems: Employed in industrial control systems to provide processing power with low energy demands.
  • Consumer Electronics: Used in various consumer electronic devices benefiting from lower power consumption.

Features

  • CMOS Technology: Uses CMOS technology for lower power consumption.
  • Full Z80 Instruction Set: Retains the complete Z80 instruction set.
  • 6 MHz Clock Speed: Operates at a clock speed of 6 MHz.
  • Memory Addressing: Capable of addressing up to 64KB of memory.
  • Interrupt Handling: Supports maskable and non-maskable interrupts.

Benefits

  • Low Power Consumption: Significantly reduces power consumption compared to NMOS Z80 processors.
  • Extended Battery Life: Extends battery life in portable applications.
  • Reduced Heat Dissipation: Generates less heat, simplifying thermal management in embedded systems.
  • Compatibility: Fully compatible with existing Z80 software and hardware.

Additional Details

The Z84C0006VEC operates on a single 5V power supply. The "VEC" suffix likely refers to a specific package type (e.g., ceramic) or temperature range. The CMOS technology allows for more efficient operation at higher clock speeds compared to the original NMOS Z80 at the same power consumption level.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess