EN
  • EN
  • DE

Z80SIO/0

Part No Z80SIO/0
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025628-Z80SIO/0
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z80SIO/0 CAD Model

Description

The Z80SIO/0 is a serial input/output controller manufactured by Zilog. It is designed to provide synchronous and asynchronous serial communication capabilities for Z80-based microcomputer systems. The Z80SIO/0 is a versatile device that can be used in a wide range of applications requiring serial data transfer.

Applications

  • Computer Peripherals: Used in connecting printers, modems, and other serial devices to computer systems.
  • Industrial Control Systems: Employed in data acquisition and control systems for serial communication with sensors and actuators.
  • Communication Equipment: Utilized in communication devices such as routers and switches for serial data transmission.
  • Embedded Systems: Found in various embedded applications requiring serial communication interfaces.

Features

  • Two Independent Channels: Provides two independent serial communication channels, allowing simultaneous communication with two different devices.
  • Synchronous and Asynchronous Modes: Supports both synchronous and asynchronous serial communication modes.
  • Programmable Baud Rate Generator: Features a programmable baud rate generator for flexible data transmission rates.
  • Interrupt Controller: Includes an interrupt controller for efficient interrupt handling.
  • DMA Support: Supports direct memory access (DMA) for high-speed data transfer.

Benefits

  • Versatile Serial Communication: Provides flexible serial communication capabilities for a wide range of applications.
  • Independent Channels: Allows simultaneous communication with multiple devices.
  • Programmable Baud Rate: Enables flexible data transmission rates.
  • Efficient Interrupt Handling: Simplifies interrupt management.
  • High-Speed Data Transfer: Supports DMA for high-speed data transfer.

Additional Details

The Z80SIO/0 is available in various packages, including DIP and PLCC. It operates with a single 5V power supply. The device is fully compatible with the Z80 microprocessor family. Detailed specifications, including timing characteristics, electrical characteristics, and programming information, are available in the Zilog Z80SIO/0 datasheet.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess