EN
  • EN
  • DE

Z80PIO

Part No Z80PIO
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Integrated Circuit Microprocessor Z80PIO ZILOG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023092-Z80PIO
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z80PIO CAD Model

Description

The Z80 PIO (Parallel Input/Output) is a versatile programmable I/O device designed to interface the Z80 microprocessor with external peripheral devices. It provides a flexible means of controlling and monitoring various digital signals, enabling communication between the microprocessor and the outside world.

Applications

  • Printers and Plotters
  • Keyboards and Displays
  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Interfaces (e.g., parallel interfaces)
  • General-purpose Input/Output for Z80-based systems

Features

  • Two independent 8-bit parallel ports (Port A and Port B)
  • Programmable data direction for each port (input or output)
  • Interrupt-driven data transfer capability
  • Four operating modes: Byte Output, Byte Input, Bit Control/Output, and Bit Input
  • Handshake signals for synchronized data transfer
  • Interrupt control for each port
  • TTL compatible inputs and outputs

Benefits

  • Flexible interface for a wide range of peripheral devices
  • Simplified I/O programming with programmable data direction
  • Improved system performance with interrupt-driven data transfer
  • Versatile operating modes to accommodate different I/O requirements
  • Reliable data transfer with handshake signals
  • Reduced CPU overhead with interrupt control

Additional Details

The Z80 PIO is a crucial component in many Z80-based systems, enabling the microprocessor to interact with external devices. Port A and Port B can be independently configured as either input or output ports, providing a high degree of flexibility. The four operating modes allow for various I/O schemes, including simple byte-wide data transfer and bit-level control of individual I/O lines. The interrupt capability enables the PIO to signal the microprocessor when data is ready or when an event has occurred, allowing for efficient real-time control. The device typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess