Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6600
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 6V
Voltage - Output 1 1.8V
Current - Output (Max) 9A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 68%
Mounting Type Through Hole, Right Angle
Package / Case 14-SIP Module
Base Product Number PT6606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -PT6606D-NDR,-PT6606D-ND,PT6606D-NDR
Standard Package 12
Win Source Part Number 1213635-PT6606D
Ultra Librarian 3D Model Ultra Librarian PT6606D CAD Model

Description

The PT6606D is a high-performance module from Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This power module is designed to offer a compact, integrated solution for power management, particularly in complex electronic systems.

Key Features

  • Output Voltage: The PT6606D provides a stable and precise output voltage, ensuring consistent performance for sensitive electronic components.
  • High Efficiency: With its advanced design, this module achieves high efficiency, which minimizes heat generation and helps in reducing energy consumption.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power sources.
  • Thermal Protection: The built-in thermal protection feature safeguards the module against overheating, thus ensuring a longer lifespan and stable operation.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and adaptability.
  • Compact Size: The PT6606D is designed to be space-efficient, which is crucial for modern electronic devices where space is at a premium.

Applications

The PT6606D is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware such as routers and switches
  • Computer peripherals and servers

Quality and Reliability

As with all Texas Instruments products, the PT6606D is manufactured to the highest quality standards, ensuring both reliability and performance. The module undergoes rigorous testing to guarantee it meets the stringent requirements of industrial and commercial applications.

For designers and engineers looking for a power management solution that combines efficiency, versatility, and reliability, the PT6606D from Texas Instruments is an excellent choice. Its advanced features and robust design make it an essential component in powering today's complex electronic systems.

You May Also Be Interested in

Intel
DC DC CONVERTER 1.8-3.3V 3W
Lowest to $18.7821
ECAD model for EP53A7HQI
GE Critical Power
CONVE DC/DC 0.75 3.63V @ 10A SMD / Module DC-DC 1-OUT 0.75V to 3.63V 10A 6-Pin SMD Module T/R
Need more? Email Us
ECAD model for AXH010A0X3-SRZ
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Bel Power Solutions
REGULATOR SWITCHING 36V 3A
Need more? Email Us
ECAD model for PSB363-9LIR
Delta Electronics
DC/DC CONVERTERS
Need more? Email Us
ECAD model for DCK12S0A0S30NFA
Intel
DC DC CONVERTER 0.6-5.05V
Lowest to $25.6941
ECAD model for EP5352QI
GE Critical Power
DC/DC CONVERTER 1.5V 10A 15W / Module DC-DC 12VIN 1-OUT 1.5V 10A 10-Pin SIP Box/Tray
Need more? Email Us
ECAD model for AXA010A0M3Z
Murata Power Solutions Inc.
DC/DC TH 2W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.4A 2W 4-Pin Tube
Need more? Email Us
ECAD model for CRL2S0505SC
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Need more? Email Us
ECAD model for CRR1S0505SC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention