EN
  • EN
  • DE

Z0841004PSC

Part No Z0841004PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022458-Z0841004PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0841004PSC CAD Model

Description

The Z0841004PSC is a Z80 Parallel I/O (PIO) controller from Zilog. The Z80 PIO is a versatile peripheral device designed to interface the Z80 microprocessor with parallel input/output devices. It provides two independent 8-bit parallel ports, each of which can be configured for input, output, or bidirectional operation. The Z0841004PSC is a crucial component for systems requiring parallel data transfer and control.

Applications:

  • Printer Interfaces: Controlling and managing parallel communication with printers.
  • Keyboard Interfaces: Handling parallel data input from keyboards.
  • Data Acquisition Systems: Interfacing with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Industrial Control Systems: Controlling external devices such as motors, relays, and sensors.
  • General-Purpose Parallel I/O: Provides parallel data transfer capabilities in various embedded systems.

Features:

  • Two Independent 8-Bit Ports: Provides two parallel ports, each with 8 data lines.
  • Programmable Port Direction: Each port can be configured for input, output, or bidirectional operation.
  • Interrupt Control: Supports interrupt generation for signaling events to the Z80 microprocessor.
  • Handshake Signals: Provides handshake signals for reliable data transfer with peripheral devices.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Versatile Parallel I/O: Provides flexible parallel data transfer capabilities for various applications.
  • Simplified System Design: Simplifies interfacing with parallel peripheral devices.
  • Interrupt-Driven Operation: Supports interrupt-driven data transfer for efficient system operation.
  • Cost-Effective: Offers a cost-effective solution for parallel I/O requirements.
  • Reliable Data Transfer: Handshake signals ensure reliable data transfer with peripheral devices.

Additional Details:

The Z0841004PSC features two independent 8-bit parallel ports, Port A and Port B. Each port can be individually programmed for input, output, or bidirectional operation using control registers. The device also provides interrupt control logic, allowing it to generate interrupts to the Z80 microprocessor when certain events occur, such as the arrival of data on an input port. Handshake signals, such as STROBE and ACKNOWLEDGE, are provided for reliable data transfer with peripheral devices. The '4' likely indicates the clock speed rating in MHz. The PSC suffix refers to the package type.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess