EN
  • EN
  • DE

Z0840002CMB

Part No Z0840002CMB
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220504-Z0840002CMB
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0840002CMB CAD Model

Description

The Z0840002CMB is a Z80 CPU (Central Processing Unit) manufactured by Zilog. It's an 8-bit microprocessor widely used in embedded systems, industrial control, and legacy computer systems. The Z80 is known for its simple architecture, versatile instruction set, and ease of use. This CPU is the core of many classic computers and embedded devices.

Applications

  • Embedded control systems
  • Industrial automation
  • Legacy computer systems
  • Gaming consoles
  • Printers and plotters
  • Robotics

Features

  • 8-bit CPU
  • Clock speed of 2MHz
  • 158 instructions
  • 64KB addressable memory space
  • Integrated interrupt handling
  • TTL compatible inputs and outputs
  • Single 5V power supply

Benefits

  • Simple and easy-to-understand architecture
  • Large and well-documented instruction set
  • Cost-effective solution for embedded control
  • Wide availability of software and development tools
  • Compatibility with a large ecosystem of peripheral devices
  • Robust performance in a variety of applications

Additional Details

The Z0840002CMB is typically supplied in a DIP (Dual In-line Package). It requires a single 5V power supply and a clock signal. The CPU interacts with memory and peripheral devices through its address, data, and control buses. Interrupts can be generated by external devices to signal the CPU to execute specific routines. The datasheet contains detailed information on pin assignments, timing diagrams, and instruction set details. The Z80 CPU is a versatile and reliable processor that continues to be used in numerous applications.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess