EN
  • EN
  • DE

Z0803606CMB

Part No Z0803606CMB
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024070-Z0803606CMB
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0803606CMB CAD Model

Description

The Z0803606CMB is a Z80 family Parallel I/O (PIO) device manufactured by Zilog. It is designed to provide flexible parallel input/output ports for interfacing with peripheral devices in Z80 microprocessor-based systems. The PIO chip enhances the capabilities of the Z80 processor by offering versatile I/O handling and control functions.

Applications

  • Peripheral device interfacing
  • Industrial control systems
  • Data acquisition systems
  • Instrumentation
  • Computer peripherals

Features

  • Two 8-bit parallel I/O ports: Provides flexible parallel communication interfaces.
  • Programmable port direction: Each port can be independently configured as input or output.
  • Interrupt capability: Supports interrupt-driven I/O operations.
  • Handshake control: Includes handshake signals for reliable data transfer.
  • TTL compatible: Interfaces seamlessly with TTL logic circuits.

Benefits

  • Versatile I/O interface: Enables easy connection to a wide range of peripheral devices.
  • Enhanced system performance: Interrupt capability allows efficient handling of asynchronous events.
  • Simplified system design: Programmable features reduce the need for external logic components.
  • Improved data reliability: Handshake signals ensure reliable data transfer between the processor and peripherals.

Additional Details

The Z0803606CMB typically comes in a DIP (Dual In-line Package). Each of the two 8-bit ports can be programmed to operate in various modes, including byte output, byte input, and bidirectional transfer. The device includes control registers that are accessed through the Z80's I/O address space. The PIO can generate interrupts to signal the Z80 processor upon the occurrence of specific events, such as data arrival or device ready status. The Z80 PIO is an essential component in many Z80-based embedded systems, providing the necessary interface to connect the processor to the external world.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess