EN
  • EN
  • DE

ZT1410S

Part No ZT1410S
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413402-ZT1410S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZT1410S CAD Model

Description

The ZT1410S, manufactured by Zilltek, is a sophisticated timing device designed for high-precision applications. This component plays a crucial role in synchronizing various electronic systems, ensuring accurate and reliable operation. While specific detailed specifications are difficult to obtain, it is understood to be a key component in systems requiring precise timing control.

Applications

  • High-speed data acquisition systems: Used for accurate timestamping and synchronization.
  • Telecommunications equipment: Provides stable clock signals for network devices.
  • Industrial automation: Enables precise control of machinery and processes.
  • Aerospace and defense systems: Used in navigation and communication equipment where timing accuracy is paramount.
  • Medical imaging devices: Synchronizes data capture and processing in imaging equipment.

Features

  • High timing accuracy: Delivers precise clock signals for synchronized operation.
  • Low jitter: Minimizes timing variations for stable performance.
  • Compact size: Allows for easy integration into space-constrained designs.
  • Robust design: Ensures reliable operation in demanding environments.
  • Low power consumption: Contributes to energy-efficient system design.

Benefits

  • Improved system performance: Enhances the accuracy and reliability of electronic systems.
  • Reduced timing errors: Minimizes synchronization issues and data corruption.
  • Increased system stability: Provides a stable clock signal for consistent operation.
  • Simplified system design: Facilitates easier integration and reduces development time.
  • Enhanced energy efficiency: Low power consumption helps reduce overall system power requirements.

The ZT1410S is an essential component for applications that demand high-precision timing. Its combination of accuracy, stability, and reliability makes it a valuable asset in a wide range of electronic systems. The device is specifically designed to meet the stringent requirements of modern technology, ensuring optimal performance and dependability. Further research into datasheets from Zilltek or related distributors could provide more specific electrical characteristics such as operating voltage, frequency range, and temperature stability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1903 $58.0415
740+ $0.1562 $115.5880
1,150+ $0.1513 $173.9950
1,580+ $0.1464 $231.3120
2,045+ $0.1415 $289.3675
2,735+ $0.1268 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess