EN
  • EN
  • DE

ZR285Y02

Part No ZR285Y02
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description PRECISION 2.5 VOLT MICROPOWER VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283234-ZR285Y02
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZR285Y02 CAD Model

Description

The ZR285Y02 is a precision shunt voltage regulator from Zetex Semiconductors (now Diodes Incorporated). It is designed to provide a stable and accurate output voltage over a wide range of input voltages and operating temperatures. This regulator is commonly used in applications requiring a precise voltage reference, such as power supplies, instrumentation, and data acquisition systems.

Applications

  • Precision Voltage References: Provides a stable and accurate voltage reference for instrumentation and control systems.
  • Power Supplies: Used as a voltage regulator in power supply circuits to maintain a constant output voltage.
  • Data Acquisition Systems: Provides a precise reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Instrumentation Amplifiers: Used as a reference voltage for instrumentation amplifiers to improve accuracy and stability.
  • Battery-Powered Devices: Provides a stable voltage reference for battery-powered devices to ensure consistent performance over the battery's discharge cycle.
  • Linear Regulators: Can be used in conjunction with other components to create linear voltage regulators.

Features

  • Precision Voltage Reference: Provides a highly accurate and stable output voltage.
  • Low Temperature Coefficient: Maintains a stable output voltage over a wide temperature range.
  • Wide Operating Current Range: Operates over a wide range of current levels, offering flexibility in circuit design.
  • Low Output Noise: Minimizes noise on the output voltage, ensuring clean and accurate performance.
  • Low Output Impedance: Provides a stable output voltage under varying load conditions.

Benefits

  • Improved Accuracy: Provides a highly accurate voltage reference for demanding applications.
  • Enhanced Stability: Maintains a stable output voltage over a wide range of operating conditions, ensuring consistent performance.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Offers high performance at a competitive price.
  • Increased Reliability: The robust design and high-quality manufacturing ensure reliable operation in various environments.

The ZR285Y02 operates as a shunt regulator, meaning that it regulates the voltage by shunting excess current to ground. It requires an external resistor to limit the current flowing through the regulator. The output voltage is determined by the internal reference voltage and is highly stable and accurate. The low temperature coefficient ensures that the output voltage remains relatively constant over a wide range of temperatures. The regulator's low output impedance ensures that the output voltage remains stable even when the load current changes. This device is ideal for applications requiring a high-performance, cost-effective voltage reference.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess