EN
  • EN
  • DE

VN10LF

Part No VN10LF
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description SOT23 N-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1279456-VN10LF
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VN10LF CAD Model

Description

The VN10LF is a low threshold N-channel enhancement mode vertical DMOS FET (Field Effect Transistor) manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for low voltage, low current switching applications. This transistor excels in situations where a logic-level gate drive is required, allowing it to be directly driven by microcontrollers and other low-voltage control circuits.

Applications:

  • Logic Level Interfacing: Directly driven by microcontrollers, acting as a switch for other components.
  • Solid State Relays: Used in solid state relays to switch loads without mechanical contacts.
  • High-Side Switching: Control power to a load from the high side of the power supply.
  • Battery Powered Systems: Efficient switching in portable devices.
  • Small Signal Amplification: Can be used in low power amplification circuits.

Features:

  • Low Threshold Voltage: Allows for gate drive from 3V and 5V logic.
  • High Speed Switching: Fast turn-on and turn-off times for efficient switching.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Simple Drive Requirements: Can be driven directly from logic gates.
  • Surface Mount Package: Available in small outline packages for space-saving designs.

Benefits:

  • Simplified Circuit Design: Low threshold voltage simplifies interfacing with digital logic.
  • Increased Efficiency: Low on-resistance reduces power loss in switching applications.
  • Improved Reliability: Solid-state design provides greater reliability and longer lifespan compared to mechanical relays.
  • Reduced Size and Weight: Small package size enables compact designs.
  • Fast Switching Speeds: Enables use in high-frequency applications.

Additional Details:

The VN10LF typically features a drain-source voltage (VDS) rating of around 60V and a continuous drain current (ID) rating of approximately 0.3A. The RDS(on) is typically in the range of a few ohms at a VGS of 5V. The gate threshold voltage (VGS(th)) is typically between 0.8V and 2.4V. The device is usually available in a SOT-23 or similar small surface-mount package. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess