EN
  • EN
  • DE

38M5020AA1212

Part No 38M5020AA1212
Manufacturer FAIR-RITE PRODUCTS
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF FERRITE SHEET 4.724"X4.724"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRFI and EMI - Shielding and Absorbing Materials
Manufacturer Fair-Rite Products Corp.
Packaging Bulk
Part Status Active
Type Flexible Ferrite Sheet
Shape Sheet
Length 4.724" (120.00mm)
Width 4.724" (120.00mm)
Thickness - Overall 0.009" (0.23mm)
Operating Temperature -40°C ~ 85°C
Material Ferrite Powder, Nickel-Zinc (NiZn), PET Film
Storage/Refrigeration Temperature -40°F ~ 185°F (-40°C ~ 85°C)
Ultra Librarian 3D Model Ultra Librarian 38M5020AA1212 CAD Model

You May Also Be Interested in

Mini-Circuits
2 WAYS PWRSPLTR, 800 - 2200 MHZ
Need more? Email Us
Knowles Dielectric Labs
RF POWER DVDR 25GHZ-32GHZ MODULE
Need more? Email Us
Mini-Circuits
4 WAYS PWRSPLTR, 4000-18000 MHZ
Need more? Email Us
Mini-Circuits
CORE&WIRE MAGIC TEE, 50-200 MHZ
Need more? Email Us
Knowles Dielectric Labs
RF POWER DVDR 24GHZ-32GHZ MODULE
Need more? Email Us
Mini-Circuits
PWR DIV SMA-F 4 WAY .5-6GHZ
Need more? Email Us
TTM Technologies
RF POWER DIVIDER 0603
Need more? Email Us
Mini-Circuits
PWR SPLTR, 1800 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 10 - 2000 MHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess