The U6264ADK07LL is a high-speed CMOS static RAM (SRAM) manufactured by Zentrum Mikroelektronik Dresden (ZMD). It offers a storage capacity of 64K bits, organized as 8K x 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption.
Applications
- Cache memory in microprocessors
- Buffer memory in data acquisition systems
- Image processing
- Digital signal processing (DSP)
- Networking equipment
Features
- Fast access time (typically 70ns)
- Low power consumption
- Single 5V power supply
- Fully static operation (no clock required)
- TTL compatible inputs and outputs
- Three-state outputs
- Available in DIP and SOIC packages
Benefits
- Enables high-speed data processing due to its fast access time.
- Reduces power consumption, making it suitable for battery-powered applications.
- Simplifies system design with its single power supply requirement.
- Eliminates the need for complex timing circuits due to its fully static operation.
- Facilitates easy interfacing with other digital components via TTL compatible I/O.
Technical Specifications
The U6264ADK07LL operates on a single 5V power supply. It features a typical access time of 70ns. The operating temperature range is typically 0°C to 70°C. Refer to the official ZMD datasheet for detailed specifications on power consumption, timing characteristics, and package options.