EN
  • EN
  • DE

A3V56S30FTP-G6

Part No A3V56S30FTP-G6
Manufacturer Zentel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zentel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816324-A3V56S30FTP-G6
Ultra Librarian 3D Model Ultra Librarian A3V56S30FTP-G6 CAD Model

Description

The A3V56S30FTP-G6 is a high-speed CMOS Synchronous Dynamic RAM (SDRAM) chip manufactured by Zentel. This memory chip is designed to provide high bandwidth and low latency for demanding applications. It is commonly used in graphics cards, networking equipment, and embedded systems requiring fast memory access. The A3V56S30FTP-G6 conforms to industry standards for SDRAM and is available in a TSOP (Thin Small Outline Package).

Applications

  • Graphics Cards: Providing fast memory for texture mapping and rendering.
  • Networking Equipment: Used in routers, switches, and other network devices for packet buffering and processing.
  • Embedded Systems: Used in industrial control systems, consumer electronics, and other embedded applications.
  • Printers and Scanners: Providing temporary storage for image data.
  • Video Processing Equipment: Storing and processing video data in real-time.

Features

  • High-Speed Operation: Supports high clock frequencies for fast data transfer.
  • Synchronous Operation: Operates synchronously with the system clock for efficient data transfer.
  • Low Latency: Provides quick access to stored data.
  • CMOS Technology: Offers low power consumption.
  • TSOP Package: Compact package for space-saving applications.

Benefits

  • Improved System Performance: High-speed operation and low latency enhance overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Increased System Reliability: Robust design ensures stable and reliable operation.
  • Space-Saving Design: Compact TSOP package allows for high-density mounting on PCBs.
  • Compatibility: Conforms to industry standards for SDRAM, ensuring compatibility with various systems.

Technical Specifications

While specific electrical characteristics may vary depending on the operating conditions, typical specifications for the A3V56S30FTP-G6 include:

  • Memory Density: Consult the datasheet for specific value.
  • Clock Frequency: Consult the datasheet for specific value.
  • Supply Voltage: Typically 3.3V.
  • Operating Temperature Range: 0°C to +70°C.
  • Package Type: TSOP (Thin Small Outline Package).
  • Data Rate: Consult the datasheet for specific value.

Always refer to the official Zentel datasheet for the A3V56S30FTP-G6 for precise specifications and recommended operating conditions.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5128 $63.0768
14+ $8.6267 $120.7738
21+ $8.3564 $175.4844
29+ $8.0873 $234.5317
37+ $7.8170 $289.2290
50+ $7.0085 $350.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess