EN
  • EN
  • DE

ZL50408GD

Part No ZL50408GD
Manufacturer Zarlink
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213391-ZL50408GD
Categories Custom Parts
Manufacturer Zarlink
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50408GD CAD Model

Description

The ZL50408GD is a timing synchronization device, typically a clock generator or synchronizer, manufactured by Zarlink (now Microsemi, and subsequently Microchip Technology). It's designed for telecommunications and networking applications where precise timing and synchronization are critical.

Applications:

  • Synchronous Ethernet (SyncE) equipment.
  • IEEE 1588 Precision Time Protocol (PTP) applications.
  • Base stations and wireless infrastructure.
  • Network switches and routers.
  • Optical transport networks (OTN).
  • Central office equipment.

Features:

  • Clock generation: Generates precise clock signals for various system components.
  • Clock synchronization: Synchronizes clock signals to external reference clocks.
  • Jitter attenuation: Reduces jitter and wander in clock signals.
  • Holdover mode: Maintains clock accuracy during reference clock failures.
  • Multiple output clocks: Provides multiple clock outputs with configurable frequencies and formats.
  • Advanced clock monitoring: Monitors clock performance and provides alarm signals.

Benefits:

  • Improved network performance: Enables precise timing and synchronization for enhanced data transmission.
  • Reduced network errors: Minimizes timing-related errors in network communications.
  • Enhanced network reliability: Ensures continuous operation during reference clock failures.
  • Simplified system design: Integrates clock generation and synchronization functions into a single device.
  • Reduced system cost: Lowers overall system cost by minimizing the need for external timing components.

Additional Details:

The ZL50408GD often supports various clock input and output formats, including LVPECL, LVDS, and CMOS. It typically operates from a 3.3V power supply. Configuration is often done via SPI or I2C interfaces. It's designed to meet the stringent timing requirements of telecom standards such as ITU-T G.8262 and G.8261. Its precise jitter attenuation ensures that the generated clock signals meet the performance requirements of high-speed data transmission systems.

You May Also Be Interested in

Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess