EN
  • EN
  • DE

ZL50114GA

Part No ZL50114GA
Manufacturer Zarlink
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zarlink
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842970-ZL50114GA
Ultra Librarian 3D Model Ultra Librarian ZL50114GA CAD Model

Description

The ZL50114GA is a highly integrated system-on-chip (SoC) device designed for precise timing and synchronization applications. It's commonly used in telecommunications infrastructure to generate and distribute accurate clock signals.

Applications

  • Synchronous Ethernet (SyncE) equipment
  • IEEE 1588 Precision Time Protocol (PTP) devices
  • Base stations and wireless communication systems
  • Optical transport networks (OTN)
  • Network timing servers

Features

  • Integrated digital phase-locked loop (DPLL)
  • Low jitter clock outputs
  • Supports multiple clock frequencies
  • IEEE 1588 hardware support
  • SyncE support
  • Hitless switching for clock redundancy
  • Flexible input clock options

Benefits

  • Provides highly accurate and stable timing signals
  • Enables precise synchronization across networks
  • Reduces jitter and wander, improving network performance
  • Simplifies system design with integrated functionality
  • Supports industry-standard timing protocols
  • Enhances network reliability with clock redundancy

Additional Details

The ZL50114GA typically operates on a 3.3V power supply. It's designed to meet the stringent timing requirements of modern communication networks. The device's integrated DPLL provides excellent jitter attenuation and frequency stability. The ZL50114GA includes dedicated hardware support for IEEE 1588, enabling precise time synchronization over packet networks. Its SyncE support allows for accurate frequency synchronization in Ethernet networks. The hitless switching feature ensures uninterrupted operation in the event of a clock source failure. The device also offers a range of input clock options, providing flexibility in system design. It is commonly packaged in a QFN package.

The device is critical for maintaining network stability and preventing timing-related errors. By providing precise and reliable timing signals, the ZL50114GA contributes to improved network performance and reduced operational costs.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.8351 $151.8351
2+ $146.7739 $293.5478
3+ $131.5903 $394.7709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess