EN
  • EN
  • DE

ZL50022QCC

Part No ZL50022QCC
Manufacturer Zarlink
Catalog Electronic Wholesale
Description Enhanced 4 K Digital Switch with Stratum 4E DPLL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zarlink
Win Source Part Number 1282948-ZL50022QCC
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50022QCC CAD Model

Description

The ZL50022QCC, manufactured by Zarlink (now Microsemi, later Microchip), is a highly integrated timing synchronization device. Specifically, it is a Stratum 3/3E Clock Recovery and Synchronization Unit. This chip is designed for applications requiring precise timing and synchronization, primarily in telecommunications infrastructure.

Applications:

  • Synchronous Ethernet Equipment
  • Wireless Base Stations
  • Digital Cross-Connect Systems
  • Central Office Switching Equipment
  • IEEE 1588 Grandmaster Clocks

Features:

  • Stratum 3/3E Clock Recovery: Complies with Stratum 3/3E timing requirements for telecommunications networks.
  • Clock Synchronization: Provides accurate clock synchronization based on various input references.
  • Hitless Switching: Supports hitless switching between different clock sources to minimize disruption.
  • Holdover Performance: Maintains accurate timing during periods of input reference failure.
  • Low Jitter: Generates low-jitter output clocks for high-performance systems.

Benefits:

  • Network Synchronization: Enables precise synchronization of network elements for reliable communication.
  • High Reliability: Stratum 3/3E compliance ensures high reliability and stability.
  • Service Continuity: Hitless switching minimizes service disruption during clock source changes.
  • Resilient Timing: Holdover performance maintains accurate timing during reference failures.
  • Improved Performance: Low jitter output clocks enhance the performance of downstream systems.

Additional Details:

The ZL50022QCC supports various input reference clock formats, including DS1, E1, and composite clock signals. It typically requires a 3.3V power supply. The device includes various monitoring and control features accessible through a serial interface. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. External loop filter components are critical for optimal performance and stability of the clock recovery loop. Careful consideration must be given to power supply filtering and grounding to minimize noise and jitter.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess