EN
  • EN
  • DE

HMC719LP4ETR

Part No HMC719LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP LTE 1.3GHZ-2.9GHZ 24SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Frequency 1.3GHz ~ 2.9GHz
P1dB 21.5dBm
Gain 35dB
Noise Figure 1.3dB
RF Type LTE, WiMax
Supply Voltage (V) 3V ~ 5V
Supply Current 272mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC719
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 710349-HMC719LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC719LP4ETR CAD Model

Description

Analog Devices Inc. HMC719LP4ETR

The HMC719LP4ETR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., designed to cater to the demanding needs of RF and microwave applications. This product stands out due to its exceptional quality, reliability, and performance, making it an ideal choice for a wide range of applications, including telecommunications, aerospace, defense, and test equipment.

Key Features

  • Frequency Range: The HMC719LP4ETR operates over a broad frequency range, which makes it versatile for use in various high-frequency applications.
  • High Isolation: It provides excellent isolation between input and output ports, ensuring minimal signal leakage and superior performance in complex RF signal chains.
  • Low Insertion Loss: The device boasts low insertion loss, which translates to efficient signal transmission with minimal power loss, a critical factor in maintaining signal integrity.
  • High Linearity: With its high linearity, the HMC719LP4ETR delivers consistent performance across a wide dynamic range, making it suitable for applications that require precise signal amplification or processing.
  • Packaging: The product is available in a compact, surface-mount LP4E package, which allows for easy integration into space-constrained designs without compromising performance.

Applications

  • Telecommunications infrastructure
  • Satellite communications systems
  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems
  • Test and measurement equipment

The HMC719LP4ETR's robust design and manufacturing process ensure that it meets the stringent specifications required for professional-grade electronics. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, delivering performance that engineers and designers can trust. Whether you're developing cutting-edge communication systems or sophisticated radar platforms, the HMC719LP4ETR offers the functionality and reliability needed to achieve optimal results.

For detailed specifications, application notes, and support documentation, it is recommended to visit the official Analog Devices Inc. website or contact their technical support team. The HMC719LP4ETR is not only a testament to Analog Devices Inc.'s legacy in the semiconductor industry but also a tool that can drive innovation and efficiency in your next high-frequency project.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess