The MT88E43BSR is a monolithic integrated circuit manufactured by Zarlink Semiconductor. It's a DTMF (Dual-Tone Multi-Frequency) receiver with improved sensitivity and performance. This device is designed to decode DTMF signals, which are commonly used in telephone systems and other communication applications, into digital codes.
Applications:
- Telephone central office equipment
- PBX systems
- Answering machines
- Remote control systems
- Interactive voice response (IVR) systems
Features:
- DTMF Receiver: Detects and decodes standard DTMF tones.
- Low Power Consumption: Designed for energy-efficient operation.
- Microprocessor Interface: Provides easy interface to microcontrollers and microprocessors.
- Adjustable Guard Time: Allows configuration for different DTMF signal durations.
- Central Office Quality: Meets stringent performance requirements for telecommunication equipment.
- Built-in Noise Immunity: Provides reliable decoding in noisy environments.
Benefits:
- Accurate DTMF Decoding: Ensures reliable detection of DTMF signals.
- Reduced Power Consumption: Extends battery life in portable devices.
- Simplified System Integration: Eases design and reduces development time.
- Flexible Configuration: Adapts to various application requirements.
- Improved System Reliability: Operates reliably in harsh environments.
Additional Details:
The MT88E43BSR typically operates from a single power supply. It uses digital signal processing techniques to accurately detect and decode DTMF tones. It has excellent immunity to speech and noise. The output from the device can be read by a microprocessor to determine which DTMF tone was detected. The component is available in different packages depending on the application.