EN
  • EN
  • DE

05010HR-20C(G)

Part No 05010HR-20C(G)
Manufacturer YEONHO ELECTRONICS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YEONHO ELECTRONICS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814677-05010HR-20C(G)
Ultra Librarian 3D Model Ultra Librarian 05010HR-20C(G) CAD Model

Description

The 05010HR-20C(G) is a connector manufactured by YEONHO ELECTRONICS. YEONHO ELECTRONICS is known for producing a broad range of reliable connectors and interconnect solutions for various applications. While specific details require further datasheet research, this connector likely provides a secure and efficient electrical connection.

Applications:

  • Automotive electrical systems
  • Industrial automation equipment
  • Consumer electronics
  • Telecommunication devices
  • Power supply connections

Features:

  • Durable construction for harsh environments
  • Secure locking mechanism to prevent accidental disconnections
  • High conductivity contacts for reliable signal transmission
  • Compact design for space-constrained applications
  • RoHS compliant, contributing to environmental responsibility

Benefits:

  • Reliable connectivity, minimizing downtime and maintenance
  • Improved system performance due to low contact resistance
  • Easy installation and secure connections
  • Long service life due to robust materials
  • Environmentally friendly design

Additional Details:

Based on the part number and the manufacturer, the 05010HR-20C(G) likely features a housing made from a high-quality, flame-retardant plastic material. The contacts are probably constructed from a copper alloy with a plating of tin or gold to ensure good conductivity and corrosion resistance. The connector is engineered to maintain reliable electrical connections even under challenging environmental conditions, including vibration and temperature fluctuations. It is designed for use in applications where dependable and secure connections are vital. Specific details such as the contact pitch, number of positions, current and voltage ratings, operating temperature range, and details about the mating connector are generally available in the official datasheet from YEONHO ELECTRONICS. Consulting the official datasheet is crucial to confirm the correct application and performance of this component.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess