EN
  • EN
  • DE
Part No E2KF
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Diodes, Rectifiers - Single
Description SMAF 800V 2.0A Diodes Rectifie / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Yangjie Technology
Series -
Package Tape & Reel
Product Status Active
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1366812-E2KF
Ultra Librarian 3D Model Ultra Librarian E2KF CAD Model

Description

The E2KF is a standard recovery rectifier diode manufactured by Yangzhou Yangjie Electronic Co., Ltd. It is designed for general-purpose rectification applications, converting alternating current (AC) to direct current (DC). Rectifier diodes like the E2KF are fundamental components in power supplies, adapters, and various electronic circuits.

Applications:

  • AC to DC Power Supplies: Used in linear power supplies to convert AC voltage from the mains to DC voltage for electronic devices.
  • Adapters: Implemented in wall adapters and other power adapters to convert AC to DC.
  • Battery Chargers: Used in battery charging circuits to rectify AC current for charging batteries.
  • General Rectification: Employed in various electronic circuits where AC to DC conversion is required.
  • Voltage Multipliers: Can be used in voltage multiplier circuits to increase voltage levels.

Features:

  • Standard Recovery Time: Offers a standard recovery time suitable for many general-purpose applications.
  • High Surge Current Capability: Can withstand high surge currents, providing robustness against transient events.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • High Reliability: Designed for reliable operation in a variety of environmental conditions.
  • Various Package Options: Available in different package types to suit different mounting requirements.

Benefits:

  • Efficient AC to DC Conversion: Provides efficient conversion of AC to DC power.
  • Protection Against Surge Currents: High surge current capability enhances circuit protection.
  • Reduced Power Loss: Low forward voltage drop improves energy efficiency.
  • Reliable Operation: Ensures consistent performance in diverse applications.
  • Versatile Application: Suitable for a wide range of rectification needs.

The E2KF diode is characterized by its repetitive peak reverse voltage (VRRM), forward current (IF), and surge current (IFSM) ratings. These parameters define the maximum voltage the diode can withstand in the reverse direction, the maximum continuous current it can handle in the forward direction, and the maximum surge current it can handle for a short duration, respectively. The specific values for these parameters can be found in the manufacturer's datasheet. Proper heatsinking may be required depending on the application and the amount of current flowing through the diode to prevent overheating and ensure reliable operation. The E2KF represents a cost-effective and reliable solution for standard rectification applications.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess