The SAWEN1G84CV0F00R15 is a Surface Acoustic Wave (SAW) filter designed and manufactured by Murata Electronics North America. SAW filters play a vital role in wireless communication systems, providing precise filtering of radio frequency (RF) signals. This specific model is engineered to operate effectively at or near a frequency of 1.84 GHz. The 'CV' designation likely indicates particular filter characteristics, such as bandwidth or impedance specifications, and the 'R15' suffix typically refers to a specific packaging configuration or reel size used in automated assembly lines.
Applications
- Cellular base stations
- Wireless communication devices
- RF receivers
- RF Transmitters
- Spectrum analyzers
Features
- Surface Mount Device (SMD) package for efficient automated assembly
- Precise center frequency centered around 1.84 GHz
- Low insertion loss minimizes signal attenuation
- High attenuation in the stop band ensures effective signal filtering
- Compact form factor maximizes board space utilization
- Robust construction ensures long-term reliability and performance
Benefits
- Improved signal quality through effective RF signal filtering
- Enhanced receiver sensitivity leading to improved overall performance
- Reduced interference from unwanted signals for clearer communication
- Increased communication range for more reliable connections
- Space-saving design enabling integration into smaller devices
- Dependable and stable performance over time due to high reliability
Technical Specifications
Refer to the official Murata datasheet for detailed and precise specifications. Typical SAW filter specifications include:
- Center Frequency: Approximately 1.84 GHz
- Bandwidth: Tailored to specific application needs; the 'CV' likely defines this.
- Insertion Loss: Generally low to minimize signal degradation
- Stopband Attenuation: Designed for effective rejection of unwanted signals
- Impedance: Typically 50 Ohms
- Operating Temperature Range: Suitable for diverse operating environments
- Package: Surface Mount Device (SMD)
The SAWEN1G84CV0F00R15 SAW filter excels in RF applications requiring stringent signal filtering near 1.84 GHz. Its low insertion loss and high stopband attenuation ensure high signal integrity and minimal interference. The 'CV' portion indicates specific filter characteristics, while 'R15' denotes packaging configuration for automated assembly.