EN
  • EN
  • DE

YM3437C-F

Part No YM3437C-F
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411545-YM3437C-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YM3437C-F CAD Model

Description

The Yamaha YM3437C-F is a sound generator integrated circuit (IC) produced by Yamaha. It's primarily used in various arcade systems and electronic musical instruments. This chip is known for its FM synthesis capabilities, allowing for the creation of a wide range of sound effects and musical tones.

Applications

  • Arcade Game Soundboards
  • Electronic Musical Instruments (e.g., Synthesizers, Keyboards)
  • Gaming Consoles (specific models, especially those from the late 1980s and early 1990s)
  • Sound cards

Features

  • FM (Frequency Modulation) Synthesis: Enables the creation of complex and dynamic sounds.
  • Multiple Channels: Capable of generating several sound channels simultaneously, allowing for rich polyphony.
  • Programmable Sound Parameters: Offers flexibility in sound design through adjustable parameters like frequency, modulation, and envelope.
  • Digital Output: Provides a digital audio output for integration with other digital audio components.
  • Low Power Consumption: Designed for efficient power usage in embedded systems.

Benefits

  • Versatile Sound Generation: Creates a wide variety of sounds, from realistic instrument emulations to unique sound effects.
  • Enhanced Audio Quality: Delivers clear and crisp audio output, improving the overall sound experience.
  • Cost-Effective Solution: Provides a relatively inexpensive way to add high-quality sound capabilities to electronic devices.
  • Programmability: Allows developers to customize sounds to suit specific application requirements.
  • Compact Size: Its integrated circuit design makes it suitable for use in small and portable devices.

Additional Details

The YM3437C-F typically requires external components such as a clock oscillator and filtering circuitry for proper operation. The specific implementation and sound capabilities depend on the circuit design and software used to control the chip. Its FM synthesis engine allows for the creation of realistic instruments and sound effects. Datasheets and application notes may provide precise information about clock frequency, voltage requirements, and available sound parameters. Because of its use in legacy systems, finding original components can be difficult.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess