EN
  • EN
  • DE

YM2413B

Part No YM2413B
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411530-YM2413B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YM2413B CAD Model

Description

The Yamaha YM2413B is a variant of the YM2413 FM synthesis sound chip (also known as OPLL - FM Operator Type-LL), produced by Yamaha. Like the original YM2413, it was primarily utilized in 8-bit and 16-bit computers (especially the MSX), consoles, and arcade machines during the late 1980s and early 1990s to generate music and sound effects. It's a cost-effective and simplified alternative to the more complex YM3812 (OPL2) chip.

Applications

  • MSX Computers: The YM2413B, like its predecessor, was a standard sound chip in many MSX home computers.
  • Arcade Games: It found its way into some arcade game boards for generating both music and sound effects.
  • Electronic Keyboards: Used in some budget-friendly electronic keyboards for sound generation.
  • Sound Cards (Early): In some instances, it was used on early PC sound cards, providing basic FM synthesis capability.

Features

  • FM Synthesis: Generates sounds through frequency modulation (FM).
  • 9 Channels: Offers nine simultaneous melodic channels for creating polyphonic music.
  • Preset Instruments: Includes a collection of pre-programmed instrument sounds (typically 15), like piano, organ, guitar, etc.
  • Custom Instrument Programming: Allows users to define their own instrument sounds by tweaking FM parameters.
  • Low Power: Designed for use in systems with limited power resources, including battery-operated devices.
  • Simplified Interface: Relatively easy to integrate with microprocessors and other digital circuits, making it accessible for developers.

Benefits

  • Improved Audio: Enhances the audio output compared to basic tone generators, offering richer and more complex sounds.
  • Sound Versatility: Provides a wide range of sound possibilities, from instrument emulations to synthesized sound effects.
  • Cost-Effective: Its low cost allowed for the wider adoption of FM synthesis in consumer electronic devices.
  • Easy Programming: Simpler to program and use compared to more elaborate sound chips with more operators.
  • Nostalgia Factor: Remains popular due to its association with the sounds of classic video games and computer music.

The “B” suffix indicates a revision or slightly modified version of the original YM2413. There are often subtle differences in the manufacturing process, and potentially some improvements in the signal to noise ratio. The YM2413B employs a 2-operator FM synthesis engine, which is less complex than the OPL2 (YM3812) and OPL3 (YMF262) chips, leading to a simpler programming model but also limiting the complexity of sounds it can create. However, the chip still allowed for the creation of remarkably diverse and interesting music, and remains popular with retro-computing enthusiasts.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7925 $65.3775
7+ $17.8806 $125.1642
11+ $17.3215 $190.5365
14+ $16.7637 $234.6918
18+ $16.2047 $291.6846
24+ $14.5287 $348.6888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess