EN
  • EN
  • DE

UDT23A2.8L01

Part No UDT23A2.8L01
Manufacturer Yageo
Catalog ESD and Circuit Protection
Description ESD Suppressor Diode Array Uni-Directional 15kV 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102114-UDT23A2.8L01
Categories ESD and Circuit Protection
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDT23A2.8L01 CAD Model

Description

The Yageo ESD and Circuit Protection is a high-quality component that provides excellent protection against electrostatic discharge and other electrical transients.

  • Popularity: low
  • Supply and Demand Status: short
  • Cross-reference: alternative part
  • Manufacturer: Yageo

You May Also Be Interested in

ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0386
ON Semiconductor
TVS DIODE 3.3VWM 7.5VC 2X3DFN / 7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.0946
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
NXP / Nexperia
PESDxS2UT series - Double ESD protection diodes in SOT23 package
Need more? Email Us
Littelfuse Inc.
GDT 600V 10KA 2 POLE TH / Gas Discharge Tube 600 V 10000A (10kA) ±20% 2 Pole Through Hole
Need more? Email Us
ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2391
Renesas Electronics America
NNCD27 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.1656
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess