EN
  • EN
  • DE

UDT23A05L01

Part No UDT23A05L01
Manufacturer Yageo
Catalog ESD and Circuit Protection
Description ESD Suppressor TVS Array Uni-Directional 15kV 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969291-UDT23A05L01
Categories ESD and Circuit Protection
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDT23A05L01 CAD Model

Description

The UDT23A05L01 is a transient voltage suppressor (TVS) diode manufactured by Yageo. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications

  • Data lines in computers and peripherals
  • Communication lines in telecommunications equipment
  • I/O ports in industrial control systems
  • Portable electronic devices
  • Automotive electronics

Features

  • Unidirectional TVS diode
  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Small package size
  • High surge current capability

Benefits

  • Protects sensitive components from voltage transients
  • Improves system reliability
  • Reduces downtime due to electrical damage
  • Extends the lifespan of electronic equipment
  • Complies with industry standards for ESD protection
  • Easy to integrate into circuit designs

Additional Details

The UDT23A05L01 is designed to quickly clamp voltage spikes to a safe level, preventing damage to downstream components. It is typically available in a small surface-mount package. The specific breakdown voltage, clamping voltage, surge current rating, and capacitance values can be found in the Yageo datasheet for the UDT23A05L01. This component is crucial for ensuring the robustness of electronic devices against voltage surges and ESD events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1346
ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2391
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
ON Semiconductor
ESD Protection Diode with Low Capacitance
Lowest to $0.2509
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.4427
ON Semiconductor
TVS DIODE 8.2VWM 9.64VC 8-UDFN / 9.64V (Typ) Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35)
Need more? Email Us
ON Semiconductor
TVS DIODE 24VWM 44VC SOT23 / 44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0372
ON Semiconductor
TVS DIODE 3.3VWM 7.5VC 2X3DFN / 7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.0946

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess