EN
  • EN
  • DE

CM1641-04D4

Part No CM1641-04D4
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 8.2VWM 9.64VC 8-UDFN  /  9.64V (Typ) Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 3
Voltage - Reverse Standoff (Typ) 8.2V
Voltage - Clamping (Max) @ Ipp 9.64V (Typ)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (1.7x1.35)
Base Product Number CM1641
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ONSONSCM1641-04D4,2156-CM1641-04D4,2156-CM1641-04D4-ONTR-ND
Standard Package 3,000
Win Source Part Number 1008530-CM1641-04D4
Ultra Librarian 3D Model Ultra Librarian CM1641-04D4 CAD Model

Description

The CM1641-04D4 is a cutting-edge Electrostatic Discharge (ESD) protection component designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically engineered to safeguard sensitive electronic components from the potentially damaging effects of ESD events.

Key Features

  • Channels: The CM1641-04D4 offers four lines of high-speed ESD protection, making it an ideal choice for multi-line applications.
  • ESD Rating: It boasts an impressive ESD protection level, capable of withstanding ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Capacitance: With a low loading capacitance of 0.5pF per channel, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Low Leakage Current: The CM1641-04D4 features a low leakage current, ensuring minimal power loss and increased efficiency in your circuit designs.
  • Package: It is available in a space-saving, lead-free, RoHS-compliant, 10-pin DFN package, which is ideal for applications where board space is at a premium.
  • Applications: This versatile ESD protection device is perfect for high-speed data interfaces such as USB 2.0, HDMI, DVI, and other serial and parallel bus lines in consumer electronics, computing devices, and mobile communications.

Performance and Reliability

The CM1641-04D4 is designed to seamlessly integrate into various electronic systems, providing reliable protection without impacting performance. ON Semiconductor's commitment to quality ensures that this ESD protection device meets the highest industry standards for durability and longevity, giving designers and engineers peace of mind when incorporating it into their products.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship, and the CM1641-04D4 reflects this commitment. As a RoHS-compliant product, it is manufactured without the use of hazardous substances, making it a responsible choice for eco-conscious companies looking to minimize their environmental impact.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess