The SSL0804T-2R2M-S is a power inductor manufactured by Yageo. It's designed for use in a variety of power supply and filtering applications. This inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and ensures stable performance in sensitive electronic circuits.
Applications
- DC-DC converters
- Power supplies for portable devices
- Noise filtering in electronic circuits
- Voltage regulators
- LED lighting power supplies
Features
- Shielded construction for low EMI
- Compact size: 8.0mm x 8.0mm x 4.0mm
- High current carrying capacity
- Excellent temperature stability
- RoHS compliant
Benefits
- Reduced EMI improves overall system performance
- Small footprint allows for high-density circuit designs
- Reliable operation in demanding environments
- Meets environmental regulations
- Efficient power conversion
Technical Specifications
The SSL0804T-2R2M-S has an inductance value of 2.2μH. The 'M' in the part number indicates the inductance tolerance, which is typically ±20%. The saturation current is a critical parameter, representing the DC current at which the inductance drops by a specified percentage (usually 10% or 20%). Consult the datasheet for the precise saturation current and RMS current ratings. The operating temperature range is also a key specification, typically extending from -40°C to +125°C, allowing for use in harsh environments. The 'S' at the end of the part number usually signifies a specific packaging type, such as tape and reel, suitable for automated assembly processes.
This inductor is commonly used in step-down (buck) converters to efficiently convert a higher voltage to a lower voltage. The inductor stores energy during the switch-on time and releases it during the switch-off time, providing a stable and regulated output voltage. It is also found in boost converters, which step up a lower voltage to a higher voltage. The shielded construction is particularly important in applications where minimizing noise is crucial, such as in audio circuits or sensitive measurement equipment.