The SSL0804HC-330M-N is a high current multilayer ceramic inductor manufactured by Yageo. It is designed for power supply and other high-current applications.
Applications
- DC-DC converters
- Power supplies
- Buck converters
- Boost converters
- Point-of-Load (POL) regulators
- Mobile devices
- Portable electronics
Features
- Small size: 0804 (2.0mm x 1.0mm)
- High current handling capability
- Low DC resistance (DCR)
- Excellent Q factor
- Multilayer ceramic construction
- Shielded construction to minimize EMI
- RoHS compliant
Benefits
- Efficient power conversion due to low DCR
- Compact size allows for miniaturization
- High reliability
- Reduced electromagnetic interference
Additional Details
The SSL0804HC-330M-N inductor has an inductance value of 33uH with a tolerance of ±20%. The low DC resistance (DCR) ensures minimal power loss, enhancing efficiency in power applications. The shielded construction minimizes electromagnetic interference (EMI), making it ideal for sensitive electronic environments. With its multilayer ceramic build, it offers superior stability and reliability. Typical usage scenarios include DC-DC converters, power management systems, and any application requiring both high current capacity and low energy dissipation. Refer to the product datasheet for specific rated current, saturation current, and operating temperature range details to ensure proper and safe implementation within the intended circuit design.