EN
  • EN
  • DE

CA3096AM96

Part No CA3096AM96
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description NPN/PNP Transistor Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158709-CA3096AM96
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3096AM96 CAD Model

Description

The CA3096AM96 is a monolithic transistor array consisting of five independent transistors on a single chip, manufactured by Intersil. It's designed for a wide range of general-purpose applications where multiple transistors are needed within a compact space. The array offers flexibility in circuit design by providing access to each transistor individually.

Applications

  • General-Purpose Amplification
  • Switching Circuits
  • Current Sources
  • Voltage Regulators
  • Mixers and Oscillators

Features

  • Five Independent Transistors
  • NPN Transistors
  • High Current Gain (hFE)
  • Low Saturation Voltage
  • Monolithic Construction

Benefits

  • Reduced Component Count: Replaces multiple discrete transistors with a single IC, simplifying board layout.
  • Improved Matching: Transistors within the array are closely matched, improving circuit performance and stability.
  • Space Savings: Compact package saves valuable board space.
  • Cost-Effective: Offers a cost-effective solution compared to using individual transistors.
  • Simplified Assembly: Reduces the number of components that need to be handled during assembly.

Additional Details

The CA3096AM96 typically comes in a 16-lead dual-in-line package (DIP). The transistors are general-purpose NPN devices with moderate voltage and current ratings. Datasheets provide specific electrical characteristics, such as breakdown voltage, current gain, and saturation voltage. As an End-of-Life component, designers should explore alternative transistor arrays for new designs. The close matching of transistor parameters within the array makes it suitable for differential amplifier applications and other circuits where matched performance is critical.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess