The SSL0402T-4R7M-N is a multilayer ceramic inductor manufactured by Yageo. This component is designed for high-frequency applications and boasts a small size, making it ideal for compact electronic devices.
Applications
- RF circuits
- Mobile communication equipment
- Wireless LAN (WLAN) devices
- Bluetooth modules
- Matching circuits
- Filter circuits
- RF transceivers
Features
- Compact 0402 package size (1.0 mm x 0.5 mm)
- High self-resonant frequency
- Excellent Q factor
- Multilayer construction for enhanced reliability
- 4.7 nH inductance value
- Inductance Tolerance of ±20%
- RoHS compliant
Benefits
- Miniaturization of electronic circuits
- Improved RF performance
- Stable and dependable operation
- Simple integration into diverse applications
Additional Details
The SSL0402T-4R7M-N inductor offers an inductance of 4.7 nH with a tolerance of ±20%. Its high self-resonant frequency and small form factor make it a suitable choice for use in high-frequency circuits, including impedance matching networks and RF filters commonly found in wireless communication systems. The multilayer construction ensures improved reliability and consistent performance. The ceramic construction maintains stable electrical characteristics in various environmental conditions.
For detailed information about the operating temperature range, rated current, and DC resistance (DCR), refer to the component's datasheet to ensure proper application and circuit design.