The TLP130 is a Photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. This provides electrical isolation between the input and output circuits.
Applications:
- Programmable Logic Controllers (PLCs)
- Input/Output interfaces
- Computer peripherals
- Measuring instruments
- Hybrid ICs
Features:
- High isolation voltage (2500 Vrms (min))
- Current Transfer Ratio (CTR: 50% (min))
- Collector-Emitter Voltage (VCEO: 80 V)
- Operating Temperature Range: -55 to 100°C
- Small outline package
Benefits:
- Provides electrical isolation between circuits, preventing ground loops and protecting sensitive components
- Enables safe signal transmission across different voltage levels
- High reliability and long lifespan
- Compact design allows for integration into space-constrained applications
- Improved system safety and noise immunity
Additional Details:
The TLP130 offers a minimum isolation voltage of 2500 Vrms, ensuring robust electrical isolation. Its current transfer ratio (CTR) of 50% (min) allows efficient signal transfer from the input to the output. The collector-emitter voltage of 80V supports a wide range of applications. The operating temperature range of -55 to 100°C allows for operation in harsh environments. The device is available in a small outline package, making it easy to integrate into compact designs. It is commonly used in applications where electrical isolation, high reliability, and compact size are important. The isolation is crucial for preventing damage from high voltage surges or ground loops, which can disrupt sensitive electronic equipment. The use of a phototransistor as the output device allows for linear signal transfer, making it suitable for analog applications as well. This photocoupler is designed to meet industry standards for safety and performance.