EN
  • EN
  • DE

SMEJ40AG/TR7

Part No SMEJ40AG/TR7
Manufacturer Yageo
Catalog TVS - Diodes
Description Diode TVS Single Uni-Directional 40V 6.6kW 2-Pin DO-218AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094383-SMEJ40AG/TR7
Categories TVS - Diodes
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMEJ40AG/TR7 CAD Model

Description

The SMEJ40AG/TR7 is a Transient Voltage Suppressor (TVS) diode manufactured by Yageo. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This surface-mount device offers fast response times and high surge capability, making it suitable for a variety of applications where overvoltage protection is critical.

Applications

  • Protection of I/O interfaces
  • Data lines protection
  • Power supply protection
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics

Features

  • Surface Mount Device: Allows for automated assembly and reflow soldering.
  • Unidirectional Configuration: Provides overvoltage protection in one direction.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Responds quickly to transient events, minimizing the risk of damage to protected components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving the overall reliability of the system.
  • Reduced Downtime: Prevents equipment failures caused by overvoltage events, minimizing downtime and maintenance costs.
  • Compact Size: The surface-mount package allows for high-density board designs.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Easy Integration: The device is easy to integrate into existing circuit designs.

Additional Details

The SMEJ40AG/TR7 has a stand-off voltage of 40V. It features excellent clamping capability, ensuring that the voltage across the protected circuit remains within safe limits during transient events. The device is packaged in a DO-214AA (SMB) package and is suitable for high-volume production. This TVS diode offers a robust and reliable solution for safeguarding sensitive electronics from the damaging effects of voltage surges and ESD events.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess