EN
  • EN
  • DE

AD6677BCPZ

Part No AD6677BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 11BIT 250MSPS 32LFCSP / RF IC IF Receiver LTE, TDS-CDMA, W-CDMA Sample Rates to 250MSPS 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Packaging Tray
Function IF Receiver
RF Type LTE, TDS-CDMA, W-CDMA
Secondary Attributes Sample Rates to 250MSPS
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD6677
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number ANAANAAD6677BCPZ,2156-AD6677BCPZ
Standard Package 1
Win Source Part Number 1321259-AD6677BCPZ
Ultra Librarian 3D Model Ultra Librarian AD6677BCPZ CAD Model

Description

The AD6677BCPZ is a state-of-the-art intermediate frequency (IF) diversity receiver designed and manufactured by Analog Devices Inc. This high-performance component is tailored for multi-antenna systems where high dynamic range and signal processing flexibility are paramount.

Key Features

  • Wide Bandwidth: The AD6677BCPZ offers a wide instantaneous bandwidth of up to 450 MHz, which is ideal for handling high-speed signals in advanced communication systems.
  • High Dynamic Range: With an exceptional spurious-free dynamic range (SFDR), this receiver ensures the accurate capture of signals in the presence of interfering sources, making it suitable for demanding applications such as radar and satellite communications.
  • Integrated Digital Signal Processing: This component includes digital down-conversion (DDC) and other digital signal processing functions, providing flexibility and reducing system complexity.
  • Configurability: The AD6677BCPZ is highly configurable, allowing for optimization in various system designs. It supports multiple IF input frequencies and gain control modes, adapting to different operational scenarios.

Applications

  • Wireless infrastructure (4G/5G)
  • Radar systems
  • Satellite communications
  • Diversity radio systems
  • Electronic warfare

Technical Specifications

The AD6677BCPZ operates within the industrial temperature range and comes in a compact 72-lead LFCSP (lead frame chip scale package) that is suitable for space-constrained applications. It features a JESD204B serial output interface for high-speed data transfer and is optimized for sampling rates up to 1.25 GSPS.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD6677BCPZ is no exception. This product is designed to meet the rigorous standards of industrial applications, ensuring both reliability and performance.

For more detailed information, including datasheets, technical documentation, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess