EN
  • EN
  • DE

SLPS4025-3R3M-NA

Part No SLPS4025-3R3M-NA
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 326204-SLPS4025-3R3M-NA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLPS4025-3R3M-NA CAD Model

Description

The SLPS4025-3R3M-NA is a molded power inductor manufactured by Yageo. This inductor is designed for high-current power supply applications, offering a compact size and excellent performance characteristics. It is commonly used in DC-DC converters, voltage regulators, and other power management circuits.

Applications:

  • DC-DC Converters: Used for voltage step-up (boost), step-down (buck), and inversion in various power supply designs.
  • Voltage Regulators: Helps to stabilize voltage output in electronic devices.
  • Power Amplifiers: Filtering noise and smoothing power delivery in audio and RF power amplifier circuits.
  • LED Lighting: In power supplies for LED drivers to maintain consistent current.
  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.

Features:

  • High Current Capacity: Designed to handle large current flow without saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, improving efficiency.
  • Compact Size: Allows for high-density mounting on PCBs.
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Shielded Design: Reduces electromagnetic interference (EMI).

Benefits:

  • Improved Efficiency: Low DCR reduces power loss, enhancing overall system efficiency.
  • Stable Operation: Designed to operate reliably under high-current and high-frequency conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic radiation, improving the performance of nearby circuits.
  • Space Saving: Compact size enables miniaturization of electronic devices.
  • Robust Design: Molded construction provides excellent mechanical and environmental stability.

Specific Details: The SLPS4025-3R3M-NA has an inductance value of 3.3 μH. Its saturation current is typically around 5.5A. It features a low DCR, typically less than 20 mΩ. The inductor has a shielded construction to minimize EMI. The operating temperature range is typically -40°C to +125°C. The package size is 4.0 x 4.0 x 2.5 mm, making it suitable for compact PCB layouts. It complies with RoHS standards.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1433 $50.1550
855+ $0.1176 $100.5480
1,320+ $0.1140 $150.4800
1,815+ $0.1103 $200.1945
2,350+ $0.1066 $250.5100
3,140+ $0.0956 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess