The SCDS74T-102M-S is a shielded power inductor from Yageo designed for applications that demand low electromagnetic interference (EMI) and efficient power conversion. This inductor is ideally suited for use in a variety of power supply designs, particularly those found in portable and compact devices.
Applications:
- DC-DC converters
- Power supplies for portable electronics
- LED drivers
- Voltage regulators
- EMI filtering applications
Features:
- Shielded construction effectively reduces EMI.
- Compact size optimized for space-constrained applications.
- High current handling capabilities ensure reliable performance.
- Low DC resistance (DCR) for enhanced power efficiency.
- Operating temperature range of -40°C to +125°C ensures stability across various environments.
- RoHS compliant, adhering to environmental standards.
Benefits:
- Minimizes electromagnetic interference, aiding compliance with relevant regulations.
- Improves power efficiency due to its low DCR, reducing heat generation and energy waste.
- Enables smaller and lighter electronic devices with its compact footprint.
- Provides consistent performance under diverse operating conditions.
- Environmentally friendly due to RoHS compliance.
Technical Specifications:
The SCDS74T-102M-S inductor has an inductance of 1000μH (1mH) with a tolerance of ±20%. The saturation current (Isat) is approximately 0.2A, while the rated current (Irms) is around 0.15A. Its DC resistance (DCR) typically measures around 4.0 Ohms. The package dimensions are 7.4mm x 7.4mm and designed for surface mount technology (SMT).
This inductor's shielded structure is critical in applications where minimizing EMI is paramount, such as in sensitive communication equipment. The low DCR optimizes power conversion efficiency, crucial for prolonging battery life in portable devices. The SCDS74T-102M-S is designed for automated assembly and supplied in tape and reel packaging.