The SCDS73T-181M-S is a shielded power inductor manufactured by Yageo. It is designed for use in diverse power management applications, offering a good balance between size, performance, and reliability. The shielded construction is vital for minimizing electromagnetic interference (EMI), which is important for operation in sensitive electronic environments.
Applications
- DC-DC converters
- Power supplies for electronic devices
- Voltage regulation circuits
- EMI filtering
- Power amplifiers
Features
- Shielded construction to minimize EMI
- Ferrite core for efficiency
- High saturation current capabilities
- Compact size
- Wide range of operating temperatures
- RoHS compliant
Benefits
- Minimized electromagnetic interference in sensitive equipment
- Efficient power management
- Reduced space requirements on the PCB
- Reliable across different operational scenarios
- Environmentally sound
Additional Details
The SCDS73T-181M-S offers an inductance of 180μH (represented as 181M). Typically the inductance tolerance is ±20%. Its saturation current and rated current are critical parameters for designers, defining the maximum current the inductor can manage without a significant drop in inductance. The 'S' suffix indicates specific packaging or termination characteristics. A low DC resistance (DCR) helps to reduce power losses and enhance efficiency.
This inductor suits applications where space is a premium and performance needs to be high. Its shielded design is particularly useful for applications where EMI is a significant concern. The combination of its features and compliance makes the SCDS73T-181M-S a reliable choice for modern electronic design.