EN
  • EN
  • DE

SCDS62B-180M-S

Part No SCDS62B-180M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316550-SCDS62B-180M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCDS62B-180M-S CAD Model

Description

The SCDS62B-180M-S is a shielded power inductor manufactured by Yageo, designed for use in a variety of power electronics applications. The '180M' indicates an inductance value of 18µH (microhenries) with a tolerance, and the 'S' signifies that it is a shielded inductor, which helps to minimize electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used as energy storage elements in buck, boost, and buck-boost converters.
  • Power Supplies: Found in regulated power supplies for various electronic devices.
  • EMI Filtering: Effective for suppressing electromagnetic interference in sensitive circuits.
  • LED Lighting: Used in LED driver circuits to control current and ensure efficient operation.
  • Point-of-Load (POL) Converters: Provides stable voltage to specific integrated circuits or sections of a circuit.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) radiation.
  • High Current Capability: Handles significant current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Suitable for applications with limited board space.
  • Robust Design: Offers mechanical stability and resistance to environmental factors.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations.

Benefits:

  • Improved Efficiency: Low DCR reduces power dissipation, resulting in higher efficiency.
  • Reduced EMI: Shielding minimizes electromagnetic interference, improving circuit performance.
  • Stable Performance: Robust design ensures stable operation under various conditions.
  • Space Saving: Compact size allows for use in miniaturized devices.
  • Reliable Operation: Designed for long-term reliability in demanding environments.

Additional Details:

The SCDS62B series inductors typically utilize a ferrite core and copper windings. The shielded construction contains the magnetic field, reducing the potential for interference with nearby components. It's important to refer to the product datasheet for detailed specifications, including saturation current, self-resonant frequency (SRF), and operating temperature range. Proper thermal management might be necessary, depending on the application and operating conditions. The inductor's performance is also affected by the PCB layout, so careful consideration should be given to trace routing and grounding.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess