The SCDS3D16T-2R2T-S-N is a shielded power inductor manufactured by Yageo. It is designed for applications requiring efficient power conversion and minimal electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies for portable devices
- Point-of-Load (POL) regulators
- Filtering circuits
- Smartphones
- Tablets
- Wearable Devices
Features
- Shielded construction for low EMI
- Surface Mount Device (SMD)
- Compact size
- Operating Temperature: -40°C to +125°C (including self-heating)
- Inductance: 2.2 µH
- Tolerance: ±30%
- High saturation current
Benefits
- Reduced electromagnetic interference, improving overall system performance.
- Simplified assembly and reduced manufacturing costs.
- Ideal for space-constrained applications.
- Reliable operation across a wide temperature range.
- Stable performance under high current conditions.
The SCDS3D16T-2R2T-S-N power inductor from Yageo utilizes a ferrite core. This construction delivers a high saturation current and low core losses, essential for efficient power conversion. The shielded design ensures minimal EMI. It is a surface mount device (SMD) designed for automated assembly. The SCDS3D16T-2R2T-S-N measures approximately 3.3mm x 3.3mm with a height of about 1.6mm. The 2.2 µH inductance value provides effective filtering and energy storage in a variety of power applications. This inductor is RoHS compliant to ensure environmental regulations are met.