The SBK160808T-301Y-S is a multilayer chip inductor manufactured by Yageo. It's designed for high-frequency applications commonly found in wireless communication devices, RF circuits, and other electronic equipment. These inductors provide a combination of small size and robust performance.
Applications:
- RF circuits
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Mobile phones and tablets
- Filters and impedance matching networks
- Oscillators and tuners
Features:
- Multilayer Construction: Achieves high inductance values in a small form factor.
- Compact Size: Suited for space-constrained applications.
- High Q Factor: Ensures low energy loss and efficient signal transmission.
- Excellent Solderability: Provides secure and reliable PCB connections.
- RoHS Compliance: Meets environmental safety standards.
Benefits:
- Miniaturization: Enables design of smaller and more compact devices.
- Improved RF Performance: Provides stable and efficient performance in high-frequency circuits.
- Reduced Power Consumption: Minimizes energy loss during operation.
- Simplified Assembly: Facilitates automated assembly and lowers manufacturing costs.
- Environmental Friendliness: Adheres to environmental regulations and promotes sustainability.
Additional Details:
The component's part number, SBK160808T-301Y-S, gives specifics about its design. The '160808' likely stands for the physical dimensions in inches (0603 size). The '301Y' likely indicates the inductance and tolerance values. '301' can be decoded using the Yageo datasheet to give precise inductance (e.g., 300 nH or 3 μH). The 'T' character could specify particular materials or tolerance classes, and the 'S' character represents packaging and termination styles. The datasheet provides crucial values such as self-resonant frequency (SRF), DC resistance (DCR), and rated current. The inductor uses surface mount technology (SMT). A high Q factor is essential for filter and matching network designs.