The SCDS105R-4R7T-N is a surface mount power inductor manufactured by Yageo. This inductor is designed for use in various power supply and DC-DC converter applications. Its construction emphasizes a compact size while maintaining a relatively high inductance value, making it suitable for space-constrained designs. The 'N' suffix often indicates specific packaging or tolerance characteristics.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting applications
- Filtering circuits
- Voltage regulators
Features
- Surface mount design for easy PCB assembly
- Compact size
- High current handling capability
- Shielded construction for reduced EMI
- RoHS compliant
Benefits
- Simplified assembly process due to surface mount technology.
- Effective in space-constrained applications due to its small form factor.
- Reliable performance under high current conditions.
- Minimized electromagnetic interference, ensuring stable operation.
- Environmentally friendly, meeting RoHS standards.
Specifications
The SCDS105R-4R7T-N has an inductance value of 4.7μH. The 'T' in the part number may indicate a specific tolerance. Exact saturation current and DC resistance will vary, but it is designed for efficient power handling. The operating temperature range is typically from -40°C to +125°C. Shielded construction is employed to minimize electromagnetic interference (EMI), allowing it to be used in sensitive applications. The core material is typically ferrite, optimized for power applications. This component is designed to provide stable inductance over a broad range of operating conditions.
Yageo's SCDS series includes a wide variety of inductors with different inductance, current, and size parameters. The SCDS105R-4R7T-N is a versatile choice for power management applications requiring a balance of size and performance.