EN
  • EN
  • DE

TLP624(LF1,E(T

Part No TLP624(LF1,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1547+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750165-TLP624(LF1,E(T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP624(LF1,E(T CAD Model

Description

The TLP624(LF1,E(T is a four-channel phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor in a single package. This provides electrical isolation between the input and output circuits, making it ideal for applications where safety and noise immunity are critical.

Applications:

  • Programmable Logic Controllers (PLCs): Used for input/output isolation in PLCs.
  • Microprocessor Input/Output: Provides isolation between microprocessors and external circuits.
  • Noise Suppression in Switching Circuits: Reduces noise coupling between different circuits.
  • Power Supplies: Used for feedback control in power supplies.
  • Industrial Control Systems: Provides galvanic isolation in industrial control equipment.

Features:

  • Four Channels: Contains four independent optocoupler channels in a single package.
  • High Isolation Voltage: Provides a high isolation voltage between the input and output.
  • Compact Package: Available in a compact package for space-constrained applications.
  • High Current Transfer Ratio (CTR): Offers a high CTR for efficient signal transfer.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits:

  • Electrical Isolation: Provides electrical isolation between circuits, enhancing safety and noise immunity.
  • Reduced Noise: Reduces noise coupling between different circuits, improving signal integrity.
  • Space Saving: Compact package size allows for dense circuit designs.
  • Simplified Design: Simplifies circuit design by providing four isolated channels in a single package.
  • Improved Reliability: Enhanced isolation improves system reliability.

Technical Specifications: The TLP624(LF1,E(T features a typical isolation voltage of 5000Vrms. The current transfer ratio (CTR) varies depending on the specific grade. The collector-emitter voltage and collector current ratings are specified in the Toshiba datasheet. Consult the datasheet for detailed parameters such as input forward voltage, output saturation voltage, and operating temperature range. It's important to limit the input forward current to the specified maximum rating to prevent damage to the IRED. Common packages include DIP-16.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess