EN
  • EN
  • DE

RT0805BRB072K21

Part No RT0805BRB072K21
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835832-RT0805BRB072K21
Ultra Librarian 3D Model Ultra Librarian RT0805BRB072K21 CAD Model

Description

The RT0805BRB072K21 is a thick film chip resistor manufactured by Yageo. It is designed for general-purpose applications that require a stable and reliable resistance value within a small surface-mount package. This resistor is suitable for a wide array of electronic circuits where a larger power handling capability is needed compared to smaller packages such as 0603.

Applications:

  • Consumer Electronics: Commonly used in devices such as smartphones, tablets, laptops, and televisions for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in control systems, instrumentation, and power supplies within industrial settings for providing accurate resistance values in critical circuits.
  • Automotive Electronics: Integrated into various automotive modules, including engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems to ensure reliable operation.
  • Medical Devices: Used in patient monitoring equipment, diagnostic tools, and other medical electronic devices that require precise and stable resistance for accurate readings.
  • Power Supplies: Implemented in both linear and switching power supplies for voltage regulation, current sensing, and efficient power management.

Features:

  • Small Size: 0805 package size allows for optimized circuit designs.
  • High Reliability: The thick film construction ensures long-term stability and reliable performance under various operating conditions.
  • Tight Tolerance: Provides a precise resistance value, reducing deviations in circuit performance and enhancing accuracy.
  • Wide Resistance Range: Available in a broad range of resistance values, accommodating diverse application requirements.
  • RoHS Compliant: Environmentally friendly and compliant with the Restriction of Hazardous Substances (RoHS) standards.

Benefits:

  • Stable Performance: Delivers consistent resistance values across a wide temperature range, ensuring reliable operation.
  • Space Saving: The compact size allows for effective use of space on the PCB.
  • Cost-Effective: Offers a balance of high performance and affordability, making it a practical choice for many designs.
  • Easy to Use: Suitable for automated assembly processes, reducing manufacturing time and costs.
  • Wide Applicability: Versatile resistor suitable for a broad range of electronic applications, simplifying component selection.

Technical Specifications:

The RT0805BRB072K21 has a resistance value of 2.21 kΩ (kiloohms). It is a thick film resistor in an 0805 package with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The maximum power rating is typically 0.125 W (1/8 W). The operating temperature range generally spans from -55°C to +155°C. The termination finish is typically matte tin, ensuring excellent solderability. This resistor is designed for reflow soldering processes.

You May Also Be Interested in

Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess