EN
  • EN
  • DE

RL2010JK-070R047

Part No RL2010JK-070R047
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 0.047 OHM 5% 3/4W 2010
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Resistance (Ohms) 0.047
Tolerance ±5%
Power (Watts) 0.75W, 3/4W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense, Moisture Resistant
Temperature Coefficient ±1200ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 2010
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Win Source Part Number 210795-RL2010JK-070R047
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010JK-070R047 CAD Model

Description

The RL2010JK-070R047 is a thick film chip resistor manufactured by Yageo. This component belongs to the RL series, known for its robust construction and dependable performance in a diverse range of electronic circuits. The '2010' designation signifies its physical dimensions, making it ideally suited for surface mount technology (SMT) and automated assembly processes.

Applications

  • Current sensing in power management systems
  • Current limiting in LED driver circuits
  • Shunt resistors in measurement equipment
  • Low-value resistors in voltage dividers
  • Protection resistors in input/output circuits

Features

  • Thick film resistive element for enhanced stability
  • 2010 package size (2.0mm x 1.0mm)
  • Resistance value of 0.047 Ohms
  • 5% tolerance (indicated by 'J')
  • Power rating of 0.75W
  • Temperature coefficient of resistance (TCR) of ±200 ppm/°C
  • RoHS compliant

Benefits

  • Accurate current sensing capability for precise control
  • Compact size allows for efficient board layout
  • High power rating enables use in demanding applications
  • Stable performance over temperature variations
  • Suitable for automated assembly, reducing manufacturing costs
  • Environmentally friendly due to RoHS compliance

Additional Details

The 'RL' series refers to a general-purpose chip resistor. '2010' represents the physical dimensions of the resistor in inches. 'JK' indicates a tolerance of 5% and a specific temperature coefficient. '-07' denotes the power rating of 0.75W. '0R047' specifies the resistance value of 0.047 Ohms. The resistor is designed for surface mount technology (SMT) and is typically soldered to a PCB using reflow soldering techniques. The terminals are typically tin-plated to ensure good solderability. This component is best suited for applications requiring a low resistance value, good power handling, and reliable current sensing capabilities. Proper soldering techniques are essential to prevent overheating and potential damage to the resistor. Adherence to the specified operating temperature range is necessary for maintaining optimal performance.

You May Also Be Interested in

Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess