EN
  • EN
  • DE

RC2512FK-0747RL

Part No RC2512FK-0747RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2512 47 Ohm 1% 1W ±100ppm/°C Pad SMD T/R / RES SMD 47 OHM 1% 1W 2512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Resistance (Ohms) 47
Tolerance ±1%
Power (Watts) 1W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 2512
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Win Source Part Number 046131-RC2512FK-0747RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RC_L
Introduction Date February 03, 2016
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian RC2512FK-0747RL CAD Model

Description

The RC2512FK-0747RL is a thick film chip resistor manufactured by Yageo. As part of the RC series, it's known for its stability, reliability, and suitability for a variety of electronic applications. The '2512' denotes the resistor's physical size, 'FK' indicates its tolerance and temperature coefficient, and '47RL' specifies the resistance value.

Applications

  • Power Supplies: Used in voltage dividers and current limiting circuits.
  • Consumer Electronics: Employed in televisions, audio amplifiers, and set-top boxes.
  • Industrial Equipment: Incorporated in motor controllers, sensor circuits, and instrumentation systems.
  • Telecommunications: Utilized in base stations, networking equipment, and mobile devices.
  • Automotive Electronics: Found in electronic control units (ECUs), lighting systems, and infotainment systems.

Features

  • Thick film resistor element
  • 2512 case size
  • ±1% resistance tolerance
  • ±100 ppm/°C temperature coefficient of resistance (TCR)
  • RoHS compliant
  • High power rating
  • Excellent long-term stability

Benefits

  • Precise resistance value ensures accurate circuit operation.
  • Tight tolerance minimizes resistance variations.
  • Low TCR maintains stable resistance over temperature variations.
  • Small size allows for high-density circuit board layouts.
  • High power rating allows for use in high-current applications.
  • RoHS compliance makes it environmentally friendly.
  • Cost-effective for general-purpose applications.

Additional Details

The RC2512FK-0747RL has a resistance value of 47 ohms. The power rating is typically 1W. It is designed for surface mount technology (SMT) assembly. The operating temperature range is usually between -55°C and +155°C. The resistor's body is made of a ceramic substrate and has terminations made of nickel and tin plating to ensure good solderability. This resistor is used in applications that require a stable and reliable resistance value and a relatively high power rating. Its small size and excellent characteristics make it a versatile component for various electronic circuits.

You May Also Be Interested in

Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2,050+ $0.0244 $50.0200
4,370+ $0.0229 $100.0730
6,790+ $0.0221 $150.0590
9,760+ $0.0205 $200.0800
12,695+ $0.0197 $250.0915
15,875+ $0.0189 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 2050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess