Product Overview: 74ABT16841ADL,512
The 74ABT16841ADL,512 is a high-performance, 20-bit buffer and line driver designed to address the requirements of high-speed bus interface applications. Manufactured by NXP Semiconductors, a leader in the electronics industry, this product offers a perfect combination of speed, power efficiency, and reliability.
Featuring advanced 20-bit bus interface capabilities, the 74ABT16841ADL,512 is suitable for a variety of applications, including server environments, networking equipment, and high-speed data transfer systems. The device operates from a 4.5V to 5.5V supply, making it compatible with TTL levels, and is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.
Key Features
- High-Speed Operation: This device is designed to support high-speed signal processing, which is essential for modern digital communication and computing applications.
- Low Power Dissipation: The 74ABT16841ADL,512 is engineered to minimize power consumption, making it an ideal choice for energy-sensitive designs.
- Live Insertion and Extraction: It includes features that allow for live insertion and extraction, reducing system downtime and facilitating easier maintenance and upgrades.
- Multiple Package Options: The product is available in a 56-Pin Plastic SSOP (Shrink Small Outline Package) type, which is suitable for space-constrained applications.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SSOP-56 |
| Logic Type |
Buffer/Line Driver, Non-Inverting |
| Number of Bits per Element |
10 |
| Number of Elements |
2 |
With its robust design and advanced features, the 74ABT16841ADL,512 is a versatile component that meets the stringent requirements of high-speed digital systems. Whether you're designing enterprise-level servers, sophisticated networking hardware, or other high-speed digital interfaces, this NXP product is engineered to deliver top performance and reliability.