EN
  • EN
  • DE

SN75LVDS86DGGRG4

Part No SN75LVDS86DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description FLATLINK RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256395-SN75LVDS86DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVDS86DGGRG4 CAD Model

Description

Product Overview: SN75LVDS86DGGRG4

The SN75LVDS86DGGRG4 is a high-speed differential line receiver designed by Texas Instruments, a leader in semiconductor technology. This integrated circuit is part of TI's LVDS (Low Voltage Differential Signaling) family and is engineered to provide a reliable solution for high-speed data transmission over printed circuit boards and controlled impedance media.

Key Features

  • High-Speed Data Transfer: The device supports data rates up to 1.5 Gbps, making it ideal for applications requiring fast data throughput.
  • Differential Inputs: LVDS inputs provide low-voltage signaling with less electromagnetic interference (EMI) and reduced power consumption compared to single-ended solutions.
  • Low Power Consumption: The SN75LVDS86DGGRG4 is optimized for low power operation, drawing minimal current even at high data rates.
  • Wide Operating Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for industrial environments.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with a wide range of LVDS devices.

Applications

The versatility of the SN75LVDS86DGGRG4 allows it to be used in various applications that require high-speed data transfer and robust performance. Some of these applications include:

  • Flat panel display interfaces
  • Backplane interconnects
  • High-speed data acquisition
  • Telecommunications and networking equipment

Package and Quality

The SN75LVDS86DGGRG4 is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Additionally, Texas Instruments ensures high manufacturing standards, with each device undergoing rigorous testing and quality control processes to maintain reliability and performance.

With its robust feature set and Texas Instruments' reputation for quality, the SN75LVDS86DGGRG4 stands out as an excellent choice for designers and engineers looking for a high-speed differential line receiver that can handle demanding data transmission tasks with ease.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess