EN
  • EN
  • DE

RC0603J-07220R

Part No RC0603J-07220R
Manufacturer Yageo
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 715919-RC0603J-07220R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC0603J-07220R CAD Model

Description

The RC0603J-07220R is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits, offering reliable performance and stability. The 0603 package size signifies its compact dimensions, making it suitable for high-density circuit board designs. The '220R' designation indicates a resistance value of 220 ohms.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and audio equipment for current limiting, voltage division, and pull-up/pull-down functions.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation for various circuit functions.
  • Automotive Electronics: Found in automotive control units, sensors, and communication systems.
  • Medical Devices: Used in medical equipment for precise resistance requirements.
  • LED Lighting: Utilized as current-limiting resistors in LED circuits.

Features:

  • Resistance Value: 220 ohms (220R).
  • Tolerance: Typically ±5% tolerance, ensuring acceptable accuracy for most general-purpose applications.
  • Power Rating: Usually rated for 1/10W (0.1W), suitable for low-power circuits.
  • Temperature Coefficient of Resistance (TCR): Typically ±200 ppm/°C, indicating the change in resistance with temperature variations.
  • Package Size: 0603 (1.6mm x 0.8mm), a small surface-mount package for high-density PCB layouts.
  • Termination: Nickel barrier termination to ensure good solderability and prevent leaching.
  • RoHS Compliant: Lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Small Size: 0603 package allows for high-density circuit board designs.
  • Reliable Performance: Thick film construction provides stable and reliable resistance values.
  • Wide Availability: Commonly used and readily available from various distributors.
  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance applications.
  • Easy to Solder: Designed for easy surface-mount soldering.

Additional Details:

The RC0603J-07220R resistor is designed to operate within a specific temperature range, typically from -55°C to +155°C. It is important to consider the power dissipation of the resistor in the application to ensure it is within the specified rating. The resistor's construction includes a ceramic substrate, a thick film resistive layer, and a protective overcoat. The terminations are typically made of nickel and tin for excellent solderability and corrosion resistance. The 'J' in the part number typically indicates a 5% tolerance.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
71,430+ $0.0007 $50.0010
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
416,670+ $0.0006 $250.0020
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233,000 pieces
MOQ: 71430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess