The RC0603FR-070R is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications, providing stable and reliable performance in various electronic circuits. Its small size and robust construction make it suitable for high-density PCB assemblies and automated placement processes.
Applications:
- Consumer electronics
- Industrial equipment
- Telecommunications
- Medical devices
- Automotive electronics
Features:
- Small size: 0603 package
- High reliability
- Stable performance
- Thick film technology
- RoHS compliant
Benefits:
- Reduces board space
- Ensures consistent circuit operation
- Suitable for automated assembly
- Environmentally friendly
- Cost-effective
Additional Details:
The RC0603FR-070R features a resistance value of 0 ohms. The 'FR' indicates a 1% tolerance. The 0603 package size refers to its dimensions in inches: 0.06 inches long and 0.03 inches wide. This resistor is designed to withstand a certain level of power dissipation, although the exact wattage rating depends on the specific datasheet and application conditions. It is crucial to consult the official Yageo datasheet for precise electrical characteristics and recommended operating conditions, including power rating, voltage rating, and temperature coefficient of resistance (TCR). The termination finish is typically lead-free, ensuring compatibility with modern soldering processes. The resistor is manufactured using thick film technology, which involves depositing a resistive material onto a ceramic substrate, followed by precise trimming to achieve the desired resistance value. This technology provides good stability and reliability over a wide range of operating conditions. The resistor is supplied on tape and reel for automated pick-and-place assembly.