EN
  • EN
  • DE

HMC753LP4ETR

Part No HMC753LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Point to point radios | IC RF AMP GP 1GHZ-11GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 1GHz ~ 11GHz
P1dB 15dBm
Gain 14dB
Noise Figure 2dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 55mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC753
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181483-HMC753LP4ETR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC753LP4ETR CAD Model

Description

Analog Devices Inc. HMC753LP4ETR Overview

The HMC753LP4ETR is a high-performance, wideband Direct Modulation Quadrature Modulator designed by Analog Devices Inc. It is a key component in modern RF and microwave communication systems, providing high fidelity and efficient modulation for complex signals. The HMC753LP4ETR is housed in a compact 4x4 mm QFN leadless package, making it suitable for space-constrained applications.

Key Features

  • Frequency Range: The modulator supports a wide frequency range, making it versatile for various applications, including satellite communications, wireless infrastructure, and broadband data networks.
  • High Linearity: It delivers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: The device has a low noise figure, ensuring a clean modulation of the RF signal, which is vital for high-quality signal transmission.
  • Single Supply Voltage: Designed for simplicity and efficiency, the HMC753LP4ETR operates on a single supply voltage, simplifying power supply design.

Applications

The HMC753LP4ETR is ideal for a range of applications that require high-quality modulation of RF signals. These include:

  • Wireless infrastructure for GSM, CDMA, LTE, and 5G networks
  • Point-to-point and point-to-multipoint radio systems
  • Military and space communication systems
  • Test and measurement equipment

Performance and Quality

Analog Devices Inc. is known for its commitment to performance and quality, and the HMC753LP4ETR is no exception. This modulator is designed to meet the stringent requirements of high-speed and high-frequency communication systems, ensuring reliable and consistent performance in a variety of environmental conditions.

Environmental and Regulatory Compliance

The HMC753LP4ETR complies with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability. The device is lead-free and free from other hazardous materials commonly used in electronic components.

In summary, the HMC753LP4ETR from Analog Devices Inc. is a highly capable and versatile quadrature modulator that offers exceptional performance for sophisticated RF and microwave communication systems. Its wide frequency range, high linearity, and low noise figure make it an ideal choice for designers looking to achieve the best in signal modulation.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3440 $82.3440
2+ $79.7708 $159.5416
3+ $77.1975 $231.5925
4+ $74.6243 $298.4972
5+ $66.9045 $334.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess